EN
  • EN
  • DE

STK4171X

Part No STK4171X
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184333-STK4171X
Categories Custom Parts
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4171X CAD Model

Description

The STK4171X is a thick-film hybrid integrated circuit (IC) audio power amplifier manufactured by SANYO Semiconductor (now ON Semiconductor). This amplifier is designed for high-fidelity audio applications, typically in stereo systems and home theater setups. It provides a compact and efficient solution for amplifying audio signals with minimal distortion and excellent sound quality. Its robust design and thermal characteristics make it suitable for demanding audio applications.

Applications

  • Stereo audio systems: Used as a power amplifier in home stereo systems.
  • Home theater systems: Employed in multi-channel audio receivers and amplifiers.
  • Powered speakers: Found in active speaker systems for amplifying audio signals.
  • Audio amplifiers: Used in general-purpose audio amplifier circuits.
  • Musical instruments: Employed in guitar amplifiers and other musical instrument amplifiers.

Features

  • Thick-film hybrid IC: Provides a compact and integrated amplifier solution.
  • High output power: Delivers sufficient power for driving loudspeakers.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • Built-in protection circuits: Protects against overcurrent, overvoltage, and thermal overload.
  • Excellent thermal characteristics: Allows for efficient heat dissipation.

Benefits

  • High-fidelity audio: Low distortion ensures accurate and clear audio reproduction.
  • Compact design: Integrated circuit provides a small footprint for space-constrained applications.
  • Reliable operation: Built-in protection circuits ensure robust and reliable performance.
  • Easy integration: Simplified design reduces the complexity of amplifier circuits.
  • Versatile application: Suitable for a wide range of audio amplification applications.

Additional Details

The STK4171X audio power amplifier is typically packaged in a robust package designed for efficient heat dissipation. Its electrical characteristics include specific output power, distortion levels, input impedance, and operating voltage, as detailed in the datasheet. The device is designed to meet industry standards for reliability and performance. It is important to consult the datasheet for precise specifications, application notes, and recommended operating conditions to maximize its performance and ensure its longevity. Proper heat sinking is crucial for maintaining optimal operating temperatures and preventing thermal shutdown.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess