EN
  • EN
  • DE

STK433-930

Part No STK433-930
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345922-STK433-930
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK433-930 CAD Model

Description

The STK433-930 is a thick-film hybrid IC designed as an audio power amplifier. It is manufactured by SANYO Semiconductor (U.S.A) Corporation and is part of their STK433 series. This IC is typically used in the audio amplification stages of various consumer electronics.

Applications

  • Stereo Receivers
  • Integrated Amplifiers
  • Mini-Component Systems
  • Home Theater Systems
  • Powered Speakers

Features

  • Thick-film hybrid IC construction for compact size and ease of use.
  • Built-in thermal shutdown protection prevents damage from overheating.
  • Overcurrent protection safeguards against short circuits and excessive current draw.
  • High output power for driving various speaker loads.
  • Low distortion for high-fidelity audio reproduction.
  • Muting function suppresses unwanted noise during power-on/off.
  • Requires few external components, simplifying circuit design.

Benefits

  • Simplified amplifier design, reducing development time and cost.
  • Reliable performance due to built-in protection circuits.
  • High-quality audio reproduction for an enhanced listening experience.
  • Compact size allows for integration into space-constrained devices.
  • Reduced component count leads to lower overall system cost.
  • Easy to integrate into existing audio systems.

Additional Details

The STK433-930 operates using a dual power supply. The output power depends on the supply voltage and load impedance. The device features internal circuitry for bias stabilization and thermal compensation. Proper heat sinking is essential for effective thermal management, especially at higher power levels. The thermal shutdown feature activates when the junction temperature exceeds a certain threshold, protecting the IC from permanent damage. The manufacturer's datasheet provides detailed electrical characteristics, including voltage gain, frequency response, distortion levels, and recommended heat sinking requirements. It is important to consult the datasheet for specific operating conditions and performance specifications.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess