EN
  • EN
  • DE

STK6712BMK4

Part No STK6712BMK4
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 4-Phase Stepping Motor Driver Unipolar Self-Excitation Type(Io = 1.5A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261255-STK6712BMK4
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK6712BMK4 CAD Model

Description

The SANYO STK6712BMK4 is a hybrid IC designed for stepper motor driver applications. This integrated circuit incorporates a PWM (Pulse Width Modulation) chopper-type driver, enabling efficient and precise control of stepper motors. It is commonly used in applications such as printers, scanners, and other precision motion control systems.

Applications:

  • Stepper motor control in printers.
  • Stepper motor control in scanners.
  • Office automation equipment.
  • Robotics.
  • Industrial automation.

Features:

  • PWM chopper-type driver.
  • Built-in protection circuits (overcurrent, overvoltage, thermal shutdown).
  • Low power consumption.
  • Compact hybrid IC package.
  • Full-step, half-step, and micro-step modes.

Benefits:

  • Provides efficient and precise stepper motor control.
  • Protects the driver and motor from damage due to overcurrent, overvoltage, or overheating.
  • Reduces energy consumption.
  • Simplifies circuit design due to its integrated functionality.
  • Offers flexibility in motor control with different step modes.

Additional Details:

The STK6712BMK4 includes various protection circuits to safeguard against common issues such as overcurrent, overvoltage, and thermal overload. The built-in PWM chopper circuit allows for precise control of the motor current, resulting in smooth and efficient motor operation. It supports various step modes, including full-step, half-step, and micro-step, offering flexibility in motor control resolution. The device typically requires a separate power supply for the motor and logic circuitry. The STK6712BMK4 is designed for easy integration into stepper motor control systems. For detailed specifications, application circuits, and safety considerations, refer to the SANYO Semiconductor (now onsemi) STK6712BMK4 datasheet. Careful attention should be paid to thermal management to ensure reliable operation within the specified temperature range.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
Advanced Micro Devices
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Lowest to $20.1698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7824 $63.9120
12+ $10.4886 $125.8632
18+ $10.1605 $182.8890
24+ $9.8325 $235.9800
31+ $9.5057 $294.6767
41+ $8.5216 $349.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess