EN
  • EN
  • DE

TM3055A-TL

Part No TM3055A-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 372163-TM3055A-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM3055A-TL CAD Model

Description

The TM3055A-TL is an N-channel enhancement-mode MOSFET from SANYO Semiconductor. It's designed for a variety of power switching applications requiring efficient and reliable performance.

Applications

  • DC-DC converters: Used to efficiently convert voltage levels in power supplies.
  • Motor control circuits: Employed for controlling the speed and direction of DC motors.
  • Power management systems: Integrated into systems that regulate power distribution and consumption.
  • Solid-state relays: Used as switching elements in solid-state relays for fast and reliable operation.
  • Lighting control: Used in dimming and switching circuits for lighting applications.

Features

  • N-channel enhancement mode: Provides efficient and controllable switching characteristics.
  • Low on-resistance (RDS(on)): Minimizes power dissipation during conduction, improving efficiency.
  • High drain-source voltage (VDS): Supports a wide range of input voltages.
  • Fast switching speed: Enables high-frequency operation in switching circuits.
  • Integrated gate resistor: Simplifies circuit design and reduces external component count.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved efficiency: Low on-resistance minimizes power loss, resulting in higher efficiency.
  • Reduced heat generation: Lower power dissipation leads to less heat generation, simplifying thermal management.
  • Enhanced reliability: Robust design and manufacturing processes ensure reliable operation.
  • Simplified circuit design: Integrated gate resistor reduces the need for external components.
  • Compact size: Allows for integration into space-constrained applications.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications: While specific values might vary depending on the exact production lot, typical specifications include a drain-source voltage (VDS) rating of around 60V, a continuous drain current (ID) rating of several amperes, and an on-resistance (RDS(on)) in the milliohm range. The gate threshold voltage (VGS(th)) is typically a few volts. Detailed specifications can be found in the manufacturer's datasheet.

The TM3055A-TL is a versatile MOSFET suitable for a broad array of power switching applications where efficiency, reliability, and ease of use are critical.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess