EN
  • EN
  • DE
  • IT

EV35-3.0-02-10M

Part No EV35-3.0-02-10M
Manufacturer Schaffner EMC Inc.
Catalog Filters
Description CMC 10MH 3A 2LN TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersCommon Mode Chokes
Manufacturer TE Connectivity Schaffner
Series EV
Packaging Bulk
Part Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 10 mH @ 400 Hz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 72mOhm (Typ)
Voltage Rating - AC 250V
Operating Temperature -25°C ~ 100°C
Mounting Type Through Hole
Size / Dimension 1.417" L x 0.965" W (36.00mm x 24.50mm)
Height (Max) 1.681" (42.70mm)
Package / Case Vertical, 4 PC Pin
Base Product Number EV35-3
Ultra Librarian 3D Model Ultra Librarian EV35-3.0-02-10M CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CMC 1.5MH 1.5A 2LN SMD
Lowest to $6.1579
Murata Electronics North America
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0563
Wurth Electronics Inc
CMC 10MH 2A 2LN TH
Lowest to $3.8639
EPCOS (TDK)
CMC 400UH 3.6A 2LN TH
Lowest to $2.4437
EPCOS (TDK)
LINE FILTER 250VAC/VDC 6A TH
Need more? Email Us
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0028
Pulse
FERRITE BEAD 1 KOHM 0402 1LN
Need more? Email Us
Murata Electronics North America
FILTER
Lowest to $15.2727
EPCOS (TDK)
CMC 15MH 1.1A 2LN TH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess