EN
  • EN
  • DE

ATV12H055M2

Part No ATV12H055M2
Manufacturer Schneider Electric
Catalog Solenoids, Actuators
Description VARIABLE SPEED DRIVE ATV12 - 0.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 3.5A
Wattage - Load 550 W
Interface RS-485
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548592-ATV12H055M2
Ultra Librarian 3D Model Ultra Librarian ATV12H055M2 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 2.2
Need more? Email Us
Schneider Electric
REMOTE TERMINAL - FOR VARIABLE S
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 3KW
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 110-240V
Need more? Email Us
Phoenix Contact
ADAPTER FOR MOUNTING
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.5
Need more? Email Us
Schneider Electric
STD CONTROL 4.5-18A 24VDC
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.7
Need more? Email Us
Schneider Electric
BRACKET FOR MTG GV2 MAN PROTECTO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess