EN
  • EN
  • DE

ATV312H037M2

Part No ATV312H037M2
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description AC DRIVE 0.5 HP 240V 1 PHASE / Variable Frequency Drive (VFD) 170 ~ 264VAC Supply 3.3A 200 ~ 240V Load
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Mfr Schneider Electric
Series Altivar
Package Box
Product Status Obsolete
Type Module
Motor Type AC Motor
Control / Drive Type Variable Frequency Drive (VFD)
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 3.3A
Wattage - Load 370 W
Voltage - Supply 170 ~ 264VAC
Interface CAN, RS-485
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
For Use With/Related Products Altivar Series
Standard Package 1
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1340481-ATV312H037M2
Ultra Librarian 3D Model Ultra Librarian ATV312H037M2 CAD Model

Description

The Altivar series module is a type of motor driver board that is manufactured by Schneider Electric. Schneider Electric.

  • Series: Altivar
  • Application: Altivar Series Products
  • Motor Control: 1 AC Motor
  • Current Output: 3.3A
  • Voltage Load: 200 to 240V
  • Type: Variable Frequency Drive (VFD)
  • Interface: CAN and RS-485
  • Wattage Load: 370W
  • Operating Temperature: -10°C to 60°C
  • Status: Obsolete

You May Also Be Interested in

Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us
Phoenix Contact
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Festo Corporation
AXIAL KIT
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us
Omron
SERVO DRIVER 4.4A 200V LOAD / Servo Drive Of Smartstep Servo Drive
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess