EN
  • EN
  • DE

GV2P02

Part No GV2P02
Manufacturer Schneider Electric
Catalog Circuit Breakers
Description Tesys GV2 Circuit Breaker Thermal Magnetic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 100
Depth 97 mm
Length 89 mm
Maximum Operating Temperature 60 °C
Min Operating Temperature -20 °C
Output Power 60 W
RoHS Compliant
Termination Screw
Voltage Rating 690 V
Voltage Rating (AC) 575 V
Weight 350 g
Width 44.5 mm
Win Source Part Number 1061381-GV2P02
Categories Circuit Breakers
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GV2P02 CAD Model

Description

The Schneider Electric GV2P02 is a circuit breaker designed for use in industrial and power management applications.

  • Termination: screw
  • Voltage Rating: 690 V
  • Length: 89mm
  • Width: 44.5mm
  • Depth: 97mm
  • Mounting: SMD (SMT)
  • Weight: 350g
  • Output Power: 60W
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -20°C
  • Maximum Operating Temperature: 60°C

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRMMAG 1A 240VAC 28VDC
Need more? Email Us
Altech corporation
2C3UL 3A CIRCUIT BREAKER C CHAR2
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 80VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC ROCKER
Need more? Email Us
Schneider Electric
TESYS MOTOR CIRCUIT BREAKER
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 3A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 600MA 240VAC 28VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 2A LEVER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess