EN
  • EN
  • DE

RM17UB310

Part No RM17UB310
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description HARMONY, MODULAR 3-PHASE VOLTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Voltage Sensing AC
Trip Status Energized High/Low
Trip Range 183 ~ 528V AC
Delay Time 0.3 Sec ~ 30 Sec
Voltage - Supply 208 ~ 480VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549972-RM17UB310
Ultra Librarian 3D Model Ultra Librarian RM17UB310 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 10A 250V
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess