EN
  • EN
  • DE

RM17TG20

Part No RM17TG20
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description HARMONY, MODULAR 3-PHASE SUPPLY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Phase Loss, Phase Sequence
Trip Status Energized High/Low
Trip Range 208 ~ 440V AC
Delay Time No Delay
Voltage - Supply 183 ~ 484VAC
Output Type Relay
Circuit DPDT (2 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550039-RM17TG20
Ultra Librarian 3D Model Ultra Librarian RM17TG20 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY, MODULAR 3-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
ZELIO, 3 PHASE SUPPLY CONTROL RE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 10A 250V
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE AND 1-P
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess