EN
  • EN
  • DE

SR2A101BD

Part No SR2A101BD
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description ZELIO SR2 10 I-O 24VDC W/DISPLAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Inputs and Type 10 - Digital
Number of Outputs and Type 4 - Relay
Expandable Non-Expandable
Voltage - Supply 24VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550108-SR2A101BD
Ultra Librarian 3D Model Ultra Librarian SR2A101BD CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 6 IN 4 OUT 100-240V
Need more? Email Us
Schneider Electric
ZELIO SR2 10 I-O 24VDC W/DISPLAY
Need more? Email Us
Omron
CONTROL LOG 12 IN 8 OUT 100-240V
Need more? Email Us
Omron
CONTROL LOG 12 IN 8 OUT 100-240V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOG 6 IN 4 OUT 100-240V
Need more? Email Us
Omron
CONTROL LOGIC 6 IN 4 OUT 24V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess