EN
  • EN
  • DE

SR2B122BD

Part No SR2B122BD
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description COMPACT SMART RELAY, ZELIO LOGIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Inputs and Type 12 - Digital (8), Analog (4)
Number of Outputs and Type 4 - Solid State
Expandable Non-Expandable
Voltage - Supply 24VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550112-SR2B122BD
Ultra Librarian 3D Model Ultra Librarian SR2B122BD CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOG 6 IN 4 OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Omron
CONTROL LOG 24 IN 16OUT 100-240V
Need more? Email Us
Omron
CONTROL LOGIC RS232 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOGIC 18 IN 12 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 18 IN 12OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOGIC CPU 64K PROG / Programmable Logic Controller (PLC) Backplane
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess