EN
  • EN
  • DE

XVC4B2

Part No XVC4B2
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT ORG/RED 2STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Complete Unit
Number of Stacks 2
Lamp Type LED
Light Color Orange, Red
Function - Lighting Steady
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Ingress Protection IP23
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568593-XVC4B2
Ultra Librarian 3D Model Ultra Librarian XVC4B2 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT YLW DBL FLASH
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT CLEAR LED FLASH
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Phoenix Contact
ACOUSTIC ELEMENT SIREN
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT GREEN LED
Need more? Email Us
Phoenix Contact
REPLACEMENT END COVER
Need more? Email Us
Edwards Signaling
Led 48MM Stacklight 24V AC/DC Bl
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess