EN
  • EN
  • DE

ZB4BVBG1

Part No ZB4BVBG1
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SW LAMP LED WHITE 24-120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Color White
Voltage 24 ~ 120V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XB4
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1560820-ZB4BVBG1
Ultra Librarian 3D Model Ultra Librarian ZB4BVBG1 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONFIG SWITCH LAMP SOCKET 250V
Need more? Email Us
RAFI USA
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED BLUE 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP SOCKET
Need more? Email Us
Siemens
CONFIG SW LAMP SOCKET YELLOW 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED ORNG 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED GREEN 28V
Need more? Email Us
Schneider Electric
CONFIG SW LAMP LED RED 110-120V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED WHT 240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess