EN
  • EN
  • DE

0034.9857

Part No 0034.9857
Manufacturer Schurter Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT CARTRDGE 0.1-10A 270PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Cartridge, Glass
Response Time Slow Blow
Voltage Rating 250VAC
Current Rating (Amps) 0.1 ~ 10A
Quantity 270 Pieces (18 Values - 15 Each)
Mounting Type Holder
Packages Included 5mm x 20mm
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604048-0034.9857
Ultra Librarian 3D Model Ultra Librarian 0034.9857 CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
SMALL DIMENSION FUSE ASST
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 20-60A 15PC
Need more? Email Us
Eaton Bussmann
FUSE TRAY FMX-LP & FMM
Need more? Email Us
Bourns Inc.
FUSE KIT BRD MNT 0.5-7A 32PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A EMERG 7PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A 80PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 5-30A 36PC
Need more? Email Us
Eaton Bussmann
FUSE ASST KIT 36 ATM FUSES
Need more? Email Us
Schurter Inc.
FUSE KIT CARTRDGE 0.8-10A 180PC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess