EN
  • EN
  • DE

812H-1C-C-5VDC

Part No 812H-1C-C-5VDC
Manufacturer Schurter Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Schurter Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816033-812H-1C-C-5VDC
Ultra Librarian 3D Model Ultra Librarian 812H-1C-C-5VDC CAD Model

Description

The Schurter 812H-1C-C-5VDC is a compact and reliable printed circuit board (PCB) mountable power entry module. This module integrates multiple functions into a single unit, streamlining design and assembly processes. It includes an IEC inlet, fuse holder, and voltage selector, offering a complete power entry solution.

Applications

  • Power supplies
  • Industrial equipment
  • Medical devices
  • Test and measurement instruments
  • Telecommunications equipment

Features

  • IEC Inlet: Standard IEC 60320-1 C14 inlet for easy connection to mains power.
  • Fuse Holder: Integrated fuse holder, typically for 5x20mm fuses, providing overcurrent protection.
  • Voltage Selector: Allows selection of operating voltage (e.g., 115V or 230V) for compatibility with different mains power standards.
  • PCB Mountable: Designed for direct mounting onto printed circuit boards for streamlined assembly.
  • Compact Design: Space-saving design for use in applications with limited board space.
  • High Reliability: Schurter is known for the quality and reliability of its components.

Benefits

  • Simplified Design: Integrates multiple functions into a single module, simplifying the design process.
  • Reduced Assembly Time: PCB mounting reduces assembly time and costs.
  • Improved Safety: Integrated fuse holder provides overcurrent protection, enhancing safety.
  • Versatile Application: Suitable for a wide range of applications due to its voltage selection capability.
  • Compact Size: Ideal for applications with limited board space.
  • Reliable Performance: Schurter's reputation ensures reliable performance in demanding applications.

Additional Details

The 812H-1C-C-5VDC typically handles voltages up to 250VAC and currents up to 10A, depending on the specific configuration and fuse rating. The module is constructed from high-quality materials to ensure durability and compliance with relevant safety standards (e.g., UL, CSA, VDE). The operating temperature range is usually between -25°C and +85°C. This power entry module is designed to provide a secure and reliable connection to mains power while offering essential protection and voltage selection features.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3751 $121.8763
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess