EN
  • EN
  • DE

853.0066

Part No 853.0066
Manufacturer Schurter Inc.
Catalog Fuseholders
Description FEL FUSEHOLDER 16X16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Schurter Inc.
Series *
Win Source Part Number 770961-853.0066
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 853.0066 CAD Model

Description

The 853.0066 is a fuseholder manufactured by Schurter Inc., designed to securely hold and protect fuses within electrical and electronic circuits. Fuseholders like the 853.0066 provide a safe and convenient way to replace fuses without exposing users to live electrical components. They are essential components for overcurrent protection in a wide range of applications.

Applications

  • Protection of power supplies in electronic devices.
  • Overcurrent protection in household appliances.
  • Use in industrial control systems for circuit protection.
  • Protection of sensitive electronic components.
  • Automotive electronics for fuse placement and replacement.

Features

  • Designed for standard fuse sizes (e.g., 5x20mm).
  • Secure fuse retention mechanism.
  • Durable construction for reliable performance.
  • Easy fuse replacement.
  • Panel mount or PCB mount options available.

Benefits

  • Enhanced safety by preventing electrical shock during fuse replacement.
  • Quick and easy fuse replacement, minimizing downtime.
  • Reliable protection against overcurrent conditions.
  • Durable construction ensures long-lasting performance.
  • Compliance with safety standards.

Specifications

The Schurter 853.0066 is typically designed to accommodate 5x20mm fuses. The voltage rating is generally up to 250VAC, with a current rating dependent on the specific fuse used. The housing material is often a high-temperature thermoplastic, offering good electrical insulation and flame retardancy. Mounting options may include panel mounting with screw terminals or PCB mounting with solder pins. It adheres to various safety standards, such as UL and IEC.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 300V 400A DIN
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 250V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK SEALED MEGA-AMG 350A
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 400A DIN
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess