EN
  • EN
  • DE

DFK-33-0002

Part No DFK-33-0002
Manufacturer Schurter Inc.
Catalog Common Mode Chokes
Description CMC 3A 2LN TH / 2 Line Common Mode Choke Through Hole 3A DCR 150mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr SCHURTER Inc.
Series DFK
Package Bulk
Number of Lines 2
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 150mOhm
Temperature Range - Operating -25°C ~ 100°C
Mounting Type Through Hole
Dimension 1.299" L x 1.299" W (33.00mm x 33.00mm)
Package / Case Nonstandard
Base Product Number DFK-33
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names DFK2-33-3.0-10/A
Standard Package 45
Win Source Part Number 1023240-DFK-33-0002
Ultra Librarian 3D Model Ultra Librarian DFK-33-0002 CAD Model

Description

The DFK-33-0002 is a Schurter Inc. product, most likely referring to a component related to electrical protection, potentially a fuse or a fuse holder. Without more specific information, a detailed description is challenging, but based on Schurter's product lines, we can provide a general overview of what this component likely entails.

Applications

  • Electrical Equipment
  • Power Supplies
  • Consumer Electronics
  • Industrial Automation
  • Medical Devices
  • Telecommunications Equipment

Features (Likely)

  • Fuse Holder or Fuse
  • Specific Current Rating
  • Specific Voltage Rating
  • Panel Mount or PCB Mount
  • Compliance with Safety Standards (e.g., UL, VDE)
  • Durable Construction

Benefits (Likely)

  • Overcurrent Protection
  • Circuit Isolation
  • Equipment Safety
  • Easy Fuse Replacement (if a fuse holder)
  • Compliance with Safety Regulations

Additional Details

Since it is a product from Schurter, a leading innovator and manufacturer of fuses, circuit breakers, connectors, EMC products and input systems, it would likely be made from quality materials. It probably adheres to strict industry standards for safety and performance. If it is a fuse, it will have a defined breaking capacity and a specific response time to overcurrent conditions. If it is a fuse holder, it will be designed for easy and safe fuse replacement. To determine the exact specifications (current rating, voltage rating, fuse type, etc.), the specific datasheet from Schurter should be consulted. Given the limited information available without further part look up tools, this is a generalized description based on component category.

You May Also Be Interested in

Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Maglayers
Lowest to $0.1513

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess