EN
  • EN
  • DE

B82720H15A16

Part No B82720H15A16
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description Data Line-choke 2X4; 7MH 0; 7A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 500 mΩ
Height 13.9954 mm
Length 13.0048 mm
Max Current Rating 700 mA
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Lines 2
RoHS Compliant
Voltage Rating (AC) 42 V
Voltage Rating (DC) 80 V
Width 9.4996 mm
Win Source Part Number 1224356-B82720H15A16
Categories Common Mode Chokes
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B82720H15A16 CAD Model

Description

The B82720H15A16 is a common mode choke manufactured by TDK Corporation. Common mode chokes are used to suppress common-mode noise in electronic circuits. They are essential components for electromagnetic interference (EMI) suppression, particularly in power supplies and signal lines.

Applications:

  • Power Supplies
  • Inverters
  • Electronic Ballasts
  • Data and Signal Lines
  • Motor Drives

Features:

  • High Common Mode Impedance: Effectively blocks common-mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired signal.
  • Compact Size: Allows for easy integration into dense circuit boards.
  • High Current Capacity: Handles significant current without saturation.
  • Wide Operating Temperature Range: Suitable for various environments.

Benefits:

  • Effective EMI Suppression: Reduces unwanted noise, improving signal integrity and system performance.
  • Minimized Signal Distortion: Low differential mode impedance ensures minimal impact on desired signals.
  • Increased System Reliability: Protects sensitive circuits from noise-related malfunctions.
  • Compliance with EMC Standards: Helps meet regulatory requirements for electromagnetic compatibility.
  • Easy Integration: Compact size and standard pinout simplify the design process.

Technical Specifications:

The B82720H15A16 has a specific inductance value (e.g., in mH) and a rated current (e.g., in Amps). It is designed to operate within a certain frequency range where it provides optimal common-mode noise suppression. The operating temperature range is typically from -40°C to +125°C. It is often constructed with a ferrite core to enhance its impedance characteristics. The physical size and pin configuration vary based on the specific model.

You May Also Be Interested in

Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Maglayers
Lowest to $0.1513
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess