EN
  • EN
  • DE

PFSM.030.2

Part No PFSM.030.2
Manufacturer Schurter Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 60V 300MA 2SMD / Polymeric PTC Resettable Fuse 60V 300 mA Ih Surface Mount 2-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr SCHURTER Inc.
Series PFSM
Package Tape & Reel
Type Polymeric
Voltage - Max 60V
Current - Max 40 A
Current - Hold (Ih) (Max) 300 mA
Current - Trip (It) 600 mA
Time to Trip 3 s
Resistance - Initial (Ri) (Min) 900 mOhms
Resistance - Post Trip (R1) (Max) 4.8 Ohms
Temperature Range - Operating -40°C ~ 85°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 2-SMD
Dimension 0.289" L x 0.214" W (7.36mm x 5.44mm)
Thickness (Max) 0.125" (3.18mm)
Approval Agency cURus, TUV
Base Product Number PFSM.030
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 486-1174-6,486-1174-1,486-1174-2,PFSM.030.2-ND,PFSM0302
Standard Package 2,000
Win Source Part Number 1201345-PFSM.030.2
Ultra Librarian 3D Model Ultra Librarian PFSM.030.2 CAD Model

Description

The PFSM.030.2 is a fuse manufactured by Schurter Inc. It is a surface-mount fuse designed to protect electronic circuits from overcurrent conditions. These fuses are compact, reliable, and suitable for a wide range of applications.

Applications

  • Power supplies: Used to protect power supply circuits from overload.
  • Battery chargers: Protects charging circuits from overcurrent and short circuits.
  • Consumer electronics: Employed in devices like smartphones, tablets, and laptops.
  • Industrial equipment: Protects sensitive components in industrial control systems.
  • LED lighting: Provides overcurrent protection for LED drivers and lighting circuits.

Features

  • Surface-mount design: Suitable for automated assembly processes.
  • Compact size: Saves board space in densely populated PCBs.
  • Fast-acting: Quickly interrupts the circuit in response to an overcurrent event.
  • High breaking capacity: Capable of safely interrupting high fault currents.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Circuit protection: Prevents damage to sensitive electronic components from overcurrent.
  • Improved reliability: Enhances the overall reliability of electronic devices.
  • Simplified assembly: Surface-mount design allows for efficient automated assembly.
  • Compact design: Enables smaller and more compact product designs.
  • Compliance with regulations: Meets environmental standards for hazardous substances.

Additional Details

The PFSM.030.2 has a current rating of 0.030A (30mA) and a voltage rating that is typically around 63V. It's a fast acting fuse, meaning it's designed to blow quickly in an overcurrent situation to protect sensitive components. These fuses are often constructed with a ceramic body and silver fusing element to ensure reliable performance. The exact dimensions and electrical characteristics are available in the Schurter datasheet for the PFSM series. The fuse is designed to interrupt the circuit at its rated breaking capacity without causing fire or explosion. They are commonly used in low voltage, low current circuits where space is a constraint.

The PFSM.030.2 fuse provides reliable and efficient overcurrent protection for a variety of electronic applications.

You May Also Be Interested in

Fuzetec
Polymeric PTC Resettable Fuse 60V 10mA Surface Mount 0603
Lowest to $0.0539
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess