EN
  • EN
  • DE

SE8533K2-HF

Part No SE8533K2-HF
Manufacturer Seaward Electronics Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998563-SE8533K2-HF
Categories OEM Parts( S )
Manufacturer Seaward Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE8533K2-HF CAD Model

Description

The SE8533K2-HF is a transient voltage suppressor (TVS) diode manufactured by Seaward Electronics Inc. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device is commonly used in various applications to ensure the reliability and longevity of electronic circuits.

Applications:

  • Consumer electronics: Protection for smartphones, tablets, and laptops.
  • Industrial equipment: Safeguarding control systems and communication interfaces.
  • Automotive electronics: Protecting automotive ECUs from voltage transients.
  • Communication systems: Surge protection for network devices and telecommunication equipment.
  • Power supplies: Input and output protection for power supplies and adapters.

Features:

  • Low clamping voltage: Provides effective protection by limiting voltage peaks.
  • Fast response time: Quickly responds to transient events, minimizing damage.
  • High surge current capability: Withstands high surge currents without failure.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.
  • Halogen-free: Ensures minimal environmental impact.

Benefits:

  • Enhanced reliability: Protects electronic components from damage due to voltage surges, increasing overall system reliability.
  • Reduced downtime: Minimizes the risk of equipment failure, reducing downtime and maintenance costs.
  • Improved safety: Prevents electrical hazards and ensures the safety of electronic devices.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic circuits.
  • Extended product lifespan: Protects components from premature failure, extending the lifespan of the product.

Additional Details:

The SE8533K2-HF is typically available in a small surface-mount package, making it easy to integrate into compact electronic designs. It is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The specific breakdown voltage and surge current capability will depend on the exact specifications listed in the datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1216 $50.4640
1,005+ $0.0998 $100.2990
1,555+ $0.0967 $150.3685
2,140+ $0.0936 $200.3040
2,770+ $0.0904 $250.4080
3,700+ $0.0811 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess