BCPA1666

Part No BCPA1666
Manufacturer SECOS
Catalog END - OF - LIFE
Description PNP Plastic Encapsulated Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1152257-BCPA1666
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance

Description

The supply and demand status of the product is balanced, and it is designed for use in electronic components.

You May Also Be Interested in

NXP
Single Zener diodes in a SOD123F package
Lowest to $0.0118
Texas Instruments
16-Bit DIGITAL-TO-ANALOG CONVERTER With Serial Data Interface
Need more? Email Us
ON Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
SPI Serial EEPROMs 32K (4096 x 8) 64K (8192 x 8)
Need more? Email Us
NXP
45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0130
Nihon Inter Electronics Corporation
FRED
Need more? Email Us
ZP Semiconductor
SOT-323 Plastic-Encapsulate MOSFETS
Lowest to $0.0157
ON Semiconductor
System Supervisory Voltage Reset
Lowest to $0.8812
Vishay
Bulk Metal® Technology High Precision, Current Sensing, Power Surface Mount, Metal Strip Resistor with Resistance Value from 1 mΩ, Rated Power up to 3 W and TCR to 0 ± 15 ppm/°C Maximum
Lowest to $31.5460

Top Sellers

Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.3982
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3444
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $14.2083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.3819
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992