EN
  • EN
  • DE

M1MA151WK

Part No M1MA151WK
Manufacturer SECOS
Description Surface Mount Switching Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1209949-M1MA151WK
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M1MA151WK CAD Model

Description

The M1MA151WK is a silicon epitaxial planar diode from SECOS. This diode is designed for high-speed switching applications and general rectification purposes.

Applications:

  • High-speed switching circuits
  • General rectification
  • Protection circuits
  • Small signal diode applications
  • Clipping and clamping circuits

Features:

  • Low forward voltage drop
  • High switching speed
  • Small surface mounting type
  • High reliability

Benefits:

  • Efficient rectification due to low forward voltage drop, minimizing power loss.
  • Enables fast switching speeds in high-frequency circuits.
  • Compact size allows for high-density board designs.
  • Ensures reliable performance in various environmental conditions.

Additional Details:

The M1MA151WK diode's key specifications include a maximum repetitive peak reverse voltage (VRRM) of 80V and a maximum average forward current (IF) of 100mA. Its forward voltage (VF) is typically around 0.6V at IF = 10mA. The reverse recovery time (trr) is very fast, which makes it suitable for high-speed applications.

It is typically packaged in a small surface-mount package (e.g., SOD-323), making it ideal for automated assembly. The diode is commonly used in mobile devices, consumer electronics, and other compact electronic devices where space is a constraint.

The device's high reliability ensures stable performance over a wide temperature range. The M1MA151WK is RoHS compliant, meaning it does not contain hazardous substances, making it environmentally friendly.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess