EN
  • EN
  • DE

MMBT2907Q

Part No MMBT2907Q
Manufacturer SECOS
Description General Purpose Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1224952-MMBT2907Q
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT2907Q CAD Model

Description

The MMBT2907Q is a PNP bipolar junction transistor (BJT) manufactured by SECOS. It is a commonly used transistor for switching and amplification applications, particularly in automotive and industrial settings where reliability and consistent performance are paramount. This transistor is designed to meet stringent quality and reliability standards.

Applications:

  • High-speed switching circuits
  • Amplification circuits
  • Driver stages
  • Automotive electronics
  • Industrial control systems

Features:

  • PNP transistor: Suitable for a variety of switching and amplification tasks.
  • High current capability: Capable of handling significant current loads.
  • Low saturation voltage: Minimizes power dissipation in switching applications.
  • High switching speed: Enables fast and efficient switching operation.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits:

  • Efficient switching: Reduces power loss and improves system efficiency.
  • Reliable performance: Ensures consistent operation in demanding environments.
  • Improved system stability: Enhances overall system reliability.
  • Simplified circuit design: Easy to integrate into various circuit configurations.
  • Cost-effective solution: Provides a balance of performance and affordability.

Technical Specifications:

The MMBT2907Q typically has a collector current rating of around 600mA. Its VCE(sat) is low, minimizing power dissipation. The transistor is housed in a SOT-23 package for surface mount assembly. Comprehensive specifications are available in the SECOS datasheet.

The MMBT2907Q is a robust and reliable PNP transistor suitable for a broad range of applications, particularly in automotive and industrial sectors where consistent performance is essential.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess