EN
  • EN
  • DE

MMBT5401W

Part No MMBT5401W
Manufacturer SECOS
Description Plastic-Encapsulate Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1224993-MMBT5401W
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT5401W CAD Model

Description

The MMBT5401W is a PNP bipolar junction transistor (BJT) manufactured by SECOS. It's designed for general-purpose amplification and switching applications. The 'W' suffix typically indicates a specific packaging or electrical characteristic variant.

Applications:

  • General-purpose amplification.
  • Switching circuits.
  • Driver stages.
  • Linear amplifiers.
  • Load switches

Features:

  • PNP transistor.
  • Surface Mount Device (SMD) package.
  • Low saturation voltage.
  • High current capability.
  • High voltage rating.
  • RoHS compliant.

Benefits:

  • Provides reliable amplification for various signal levels.
  • Enables efficient switching with low power dissipation.
  • Suitable for driving moderate to high current loads.
  • Offers versatility in linear amplifier designs.
  • Facilitates compact circuit layouts with its SMD package.

Additional Details:

The MMBT5401W typically features a collector current rating of around 600mA and a collector-emitter voltage rating. The specific gain (hFE) will vary based on the operating conditions and the particular batch of transistors. The operating temperature range spans typically -55°C to +150°C. It's essential to consult the datasheet from SECOS for detailed electrical characteristics, including saturation voltages, current gain curves, and thermal resistance data.

Proper biasing techniques are crucial to ensure stable operation and prevent thermal runaway. The transistor's small size and surface mount design make it ideal for high-density PCB assemblies. It finds applications in various electronic devices, including portable electronics, industrial control systems, and communication equipment. Consideration should be given to thermal management if the device will be used at the higher end of its rated operating condition.

The low saturation voltage of the MMBT5401W minimizes power dissipation when used as a switch. The high voltage rating provides a safety margin in demanding applications. Its characteristics make it a reliable choice for a broad range of analog and digital circuit designs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess