EN
  • EN
  • DE

S2N7002W

Part No S2N7002W
Manufacturer SECOS
Description N-Ch Small Signal MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1245327-S2N7002W
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S2N7002W CAD Model

Description

The S2N7002W is a small signal MOSFET from SECOS. It's an N-Channel enhancement mode Field Effect Transistor, designed for low voltage, high-speed switching applications. This MOSFET is commonly used in portable equipment and other low power circuits where efficient switching is required.

Applications:

  • Low Voltage Switching: Efficient switching in low voltage circuits.
  • High-Speed Switching: Ideal for applications requiring fast switching speeds.
  • DC-DC Converters: Used in DC-DC conversion circuits.
  • Load Switching: Controls various loads in electronic devices.
  • Portable Equipment: Commonly found in battery-powered devices and portable equipment.
  • Solid State Relays: Can be used to implement solid state relays.

Features:

  • N-Channel Enhancement Mode: Operates as an N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Provides efficient switching with minimal power loss.
  • Low Gate Threshold Voltage (VGS(th)): Requires a low gate voltage to turn on.
  • Small Signal MOSFET: Designed for low power and small signal applications.
  • Surface Mount Package: Typically available in a small surface mount package (SOT-323 or similar).
  • Fast Switching Speed: Enables high-speed switching operation.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss during switching, improving efficiency.
  • Low Voltage Operation: Designed for low voltage applications.
  • Space Saving: Small surface mount package saves board space.
  • Simple Drive Requirements: Low gate threshold voltage simplifies drive circuit design.
  • Reliable Operation: Provides reliable switching performance in various applications.

Additional Details:

The S2N7002W's key characteristics include its low on-resistance, low gate threshold voltage, and fast switching speed. These features make it suitable for various low-power switching applications. The specific package type (e.g., SOT-323) should be verified in the datasheet. Always refer to the manufacturer's datasheet for detailed electrical characteristics, operating conditions, and application recommendations. The device's maximum ratings (voltage, current, and power dissipation) should be carefully considered to ensure reliable operation. Proper gate drive circuitry is important to achieve optimal switching performance.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess