EN
  • EN
  • DE
  • IT

SM3040D

Part No SM3040D
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description 30 Amp Surface Mount Schottky Barrier Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 326549-SM3040D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM3040D CAD Model

Description

The SM3040D is a power MOSFET manufactured by SECOS. It is designed for use in a variety of power switching applications where efficiency and reliability are critical. This MOSFET is engineered to minimize power losses and operate effectively under diverse load conditions.

Applications

  • DC-DC Converters: Used for step-up and step-down voltage conversion in various electronic devices.
  • Power Supplies: Suitable for both linear and switching power supplies, ensuring stable and efficient power delivery.
  • Motor Control Circuits: Employed in applications such as electric vehicle controllers and industrial motor drives.
  • LED Lighting: Used in LED drivers to provide constant current and voltage for efficient lighting solutions.
  • Battery Management Systems: Found in battery chargers and battery management systems for optimal charging and discharging control.

Features

  • Low Gate Charge: Reduces switching losses and enhances the efficiency of the device.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and heat dissipation.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching times.
  • Avalanche Rated: Designed to withstand voltage spikes and transient conditions.
  • High Drain Current Capability: Supports high current loads in various applications.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Increased Efficiency: Low RDS(on) and gate charge minimize power losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Lower losses lead to less heat generation, simplifying thermal management and improving reliability.
  • Enhanced System Reliability: Avalanche rating ensures robustness against voltage transients, increasing the lifespan of the device.
  • Compact Design: High power handling capabilities allow for smaller components in power electronic designs.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The SM3040D typically comes in a standard through-hole or surface-mount package, depending on the application requirements. Its electrical characteristics include key parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). These values are critical for selecting the appropriate MOSFET for a given application.

Proper thermal management is essential when using the SM3040D. A heat sink may be required to dissipate heat, especially in high-current applications. Additionally, it is important to use appropriate gate drive circuitry to ensure fast and efficient switching. Overvoltage protection should also be implemented to protect the device from voltage transients and spikes.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $9.0941
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess