SSG4825P

Part No SSG4825P
Manufacturer SECOS
Catalog Electronic Wholesale
Description P-Channel Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259334-SSG4825P
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient

Description

The SECOS SSG4825P is a high-performance power MOSFET designed to deliver efficient power management solutions. Manufactured by SECOS, this MOSFET boasts a medium popularity and sufficient supply and demand status. The SSG4825P is a reliable and efficient MOSFET that can be used in a variety of applications. It has a high switching speed and low on-state resistance, making it ideal for use in power supplies, DC-DC converters, and motor control circuits. With its excellent thermal performance, this MOSFET can operate at high temperatures without any issues. If you are looking for a high-quality power MOSFET, the SECOS SSG4825P is an excellent choice.

You May Also Be Interested in

Vishay
P-Channel 60-V (D-S) MOSFET
Lowest to $0.1755
Texas Instruments
Voltage-to-Frequency and Frequency-to-Voltage CONVERTER
Lowest to $122.0916
Texas Instruments
QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Lowest to $0.3340
ON Semiconductor
Plastic Medium-Power Complementary Silicon Transistors
Lowest to $0.3653
STMicroelectronics
Very low switching losses
Lowest to $17.1528
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 748MHz
Lowest to $1.6960
Xian Semipower Electronic Technology Co., Ltd.
N-channel MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 13-MSPS AREA CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
4-BIT SYNCHRONOUS UP/DOWN BINARY COUNTERS
Lowest to $0.1338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4230
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597