EN
  • EN
  • DE

316040004

Part No 316040004
Manufacturer Seeed Technology Co., Ltd
Catalog Motors - AC, DC
Description VIBRATION ERM MTR 10000 RPM 3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Seeed Technology Co., Ltd
Category Motors, Actuators, Solenoids and Drivers Motors - AC, DC
Package Bulk
Product Status Active
Type DC Motor
Function Vibration, ERM
Size / Dimension Round - 0.394" Dia (10.00mm)
Termination Style Wire Leads
Operating Temperature -20°C ~ 70°C
Win Source Part Number WS1207781-316040004
Ultra Librarian 3D Model Ultra Librarian 316040004 CAD Model

Description

DC Motor Vibration, ERM 10000 RPM 3VDC

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
1.5KW 480V 2000RPM INC BRK G5
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 120V
Need more? Email Us
Omron
3KW 480V 1000RPM BK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
1KW 240V 2000RPM K 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess