EN
  • EN
  • DE

CA-301 9.830M-C

Part No CA-301 9.830M-C
Manufacturer Seiko Epson Corporation
Catalog Crystals
Description CRYSTAL 9.8300MHZ 18PF TH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type MHz Crystal
Frequency 9.83 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 70°C
Mounting Type Through Hole
Package / Case Cylindrical Can, Radial
Size / Dimension 0.122" Dia x 0.350" L (3.10mm x 8.90mm)
Height - Seated (Max) 0.350\;5;9;7;10;8;3;4;2;1;535;3997;2754;4602;370;5950;598;300;222;744;110;31;283;2773;50;114;631;3003;2482;4983;4635;5254;3226;4538;3305;3186;2780;1923;1908;478;4766;2997;2195;150;278;2775;3655;490;644;3372;149;4289;602399;3001;4981;2151;20;2410;3625;728;600;5852;4029;3994;1568;2388;5173;4309;1664;600025;2492;4606;887;541;4951;732;3155;5721;602073;818;0;121930;121931;113882;113881;113883;113884;131602;121932;113885;131998;121933;127334;113886;131997;113887;131996;121934;131995;113888;131994;131993;131603;131992;131991;131990;131195;90202;125326;73892;64065;118841;118842;118846;90204;127027;37770;90205;129099;131192;86984;90223;120502;118856;120504;120506;118857;108087;93741;94974;94975;120501;120503;121935;118858;118859;120505;121936;52291;131191;86985;126402;33545;76887;8476;76886;8477;8478;8479;129033;7481;76885;9832;76884;4194;15343;29478;73877;120789;89239;95567;89238;90938;94976;94977;131189;131190;131188;94978;104866;94979;21657;21658;21659;82092;1122;28192;130205;94980;64066;125325;46552;35160;14408;21660;64067;64068;21661;21662;113040;29310;109765;25223;35191;109981;35192;28193;1462;14503;131187;233;58151;6841;9015;9016;9017;37771;23664;9018;24119;8552;64497;97145;8449;22862;9007;19490;28185;47036;47048;47037;24811;8554;50447;51234;58200;19484;51235;58201;23252;97146;58250;66415;132463;28191;8553;75265;8475;69165;28455;29205;92999;19485;8555;116435;51236;23253;75264;58202;29031;8557;8558;64498;8559;66238;34394;63014;21219;34395;58696;8560;48166;51233;37772;58697;8561;8562;8563;8564;10034;82972;20168;13931;14315;74803;12881;8566;101369;8567;101371;50048;50049;50050;50051;14513;33757;44200;1054;8572;8573;8574;8575;65128;129396;52367;115032;62245;83740;115031;104358;62246;83741;86364;10519;62247;83742;115033;86365;43870;67689;62248;57347;83743;115526;83744;67690;62249;57348;64390;83745;1435;8576;110264;104615;66181;87744;87745;87746;87747;97812;121015;89806;108578;89561;107557;107558;94885;64069;64070;64071;64072;64073;64074;52573;8577;8578;8579;52574;107556;117856;8583;8584;58091;21587;8585;48594;94232;32931;89743;21588;8651;8587;8588;46142;8589;8590;35356;48595;54644;66469;89744;8591;8592;89745;89746;107554;87748;83549;87749;91253;107559;8593;8594;8595;8596;8597;8598;14013;1484;14762;14763;41524;46095;46096;46097;8491;123435;123434;86987;98082;84520;8492;84521;103496;94592;84522;81513;8493;21589;31046;86986;83955;103285;96029;104610;106835;108247;116709;8494;8495;8695;29107;8700;8736;8734;8687;8735;8737;8732;8733;8697;92411;25166;38913;36411;89747;36433;106052;89748;107555;24328;54710;114820;47605;47606;36432;83748;114817;114818;33263;31820;101421;27919;21729;34370;34372;28928;68238;21730;36430;23568;36429;52875;21731;55830;21763;36431;36424;36425;52876;2021;120252;120251;95569;120253;95571;86429;89605;84593;84594;89607;132492;38278;132495;89606;88368;20371;132494;84595;132493;84596;84597;84598;98537;98538;88369;88370;88371;88372;98702;8693;25165;58880;8692;43652;84621;8727;8725;8726;61861;111347;8690;8729;8768;8769;8689;8728;56119;58883;87443;28981;57374;66553;40990;76164;111349;66170;52043;57375;63749;73066;52044;8705;69943;92097;87442;53659;106963;88495;85319;8696;8691;8704;69942;92096;53660;88494;8694;25093;8708;8709;8703;8702;132470;123954;38915;58882;56118;53661;52042;57376;40989;9480;707;8739;8707;63750;52041;8701;8744;38914;58881;74693;32829;8710;8706;89608;114533;27554;96792;25552;25553;47535;8149;48652;25554;85550;25555;102276;8499;108123;133085;85549;65129;55110;175;48653;25556;8501;48654;28849;28851;28852;25557;23638;8502;58884;117309;107570;95811;124257;101440;117310;101442;102305
Ultra Librarian 3D Model Ultra Librarian CA-301 9.830M-C CAD Model

Description

NULL

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess