EN
  • EN
  • DE

EG-2102CA 100.0000M-HHPNL0

Part No EG-2102CA 100.0000M-HHPNL0
Manufacturer Seiko Epson Corporation
Catalog Oscillators
Description XTAL OSC SO 100.0000MHZ HCSL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Base Resonator Crystal
Type SO (SAW)
Frequency 100 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 3.3V
Frequency Stability ±100ppm
Operating Temperature 0°C ~ 70°C
Current - Supply (Max) 85mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Supplier Device Package 4-VDFN (3.2x2.5)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055\;5;9;7;10;8;3;4;2;1;535;2905;3997;2754;505;175;4602;370;5950;300;222;744;119;110;406;31;2773;50;2651;114;631;3003;4556;2482;4983;4635;5254;3226;4538;3305;3186;1725;2780;1923;1908;478;5672;2195;150;278;2775;3655;490;644;2129;488;149;4289;3001;4981;2381;2151;20;2410;4203;3625;5852;4029;336;1473;3994;863;2388;5173;4309;1664;296;600025;2492;4606;887;541;4951;732;4503;3155;5721;602073;5102;818;0;3847;118840;16355;118841;118842;113889;121929;118843;113890;118845;113891;118844;113892;118846;113893;118847;118848;113894;118849;113895;118850;113896;118851;113897;118852;113898;118853;113899;118854;114178;114179;114180;114181;114182;130979;130980;8830;114183;114184;114185;114186;114187;64552;8226;10035;36789;131179;130978;130977;131183;131181;7944;7956;94981;73615;73616;6260;54196;4174;4176;73617;73618;6346;73619;73620;9844;52864;81526;131182;130983;130982;131185;131180;114188;114189;114190;114191;114192;131194;42298;40739;10982;3771;7488;7489;14364;19905;127332;55395;55396;10945;19097;7493;7494;58468;58469;4170;58470;58471;58472;130984;130985;130976;130975;131184;131193;10944;12224;8244;12230;73621;73622;8245;5191;12231;12232;70502;70503;70598;8282;47710;58443;58444;58445;73623;14833;58446;58447;58448;73624;29758;5755;123962;89266;21654;130981;130080;108260;129824;131186;25100;25102;48018;9708;25101;803;1167;21655;108261;28198;33535;5756;121923;131605;121924;127329;127333;121925;126536;121926;127331;14406;102274;86038;108257;14407;21656;86039;108259;108258;62601;127330;14505;132925;132924;123268;127016;58968;59356;98710;28983;40350;2344;1560;8246;8247;8248;79764;13439;109017;117306;119236;107054;117307;119235;66080;132968;66081;94914;94915;73527;73528;86048;86049;130065;127113;21220;26447;26448;26449;26450;28611;35351;35350;48265;45294;45470;13995;64506;2211;124852;86508;105455;10073;78001;81194;50768;90518;103487;66218;116436;39037;114821;36459;8249;69144;81195;19472;90519;103488;127017;26668;28201;36458;116433;8250;19473;8898;69145;81196;124151;19471;90520;103489;127018;26667;97162;28202;29610;29614;43862;29618;29603;28392;116434;54682;8905;97163;8906;96879;8252;26666;97164;28203;29604;48989;92172;33654;33634;33633;54275;45362;45363;45364;43352;74926;29033;37773;23917;10033;8254;8467;8255;32666;8256;19458;19457;92966;92965;42541;45468;48263;48305;50444;48849;48850;48851;48852;49686;49685;48853;50442;50845;51190;65994;65995;76418;35379;35378;45469;98241;50441;8258;44267;98068;8259;39672;28204;29605;48990;8958;8959;31460;31461;8284;117154;90610;90611;90612;124853;119237;119238;119239;115559;115560;115561;115555;115556;115557;108823;105604;1304;33754;115562;115563;115564;5420;75188;13778;14519;5908;1537;4634;111431;14342;8876;8285;4641;104858;104859;111427;111432;111429;111430;111428;27399;80276;62021;10898;10899;10900;10901;8262;8264;8265;8266;8267;73796;73797;109149;109150;73798;109167;109168;74066;109169;109170;74067;109171;90;40845;40846;8278;8279;1727;29727;8229;29728;8230;8231;46454;46455;43214;46503;46504;8464;3998;8233;8234;8235;8236;73902;73900;64087;64088;64089;73901;64090;64091;64092;64093;64094;64095;64096;64097;64098;64099;64100;64203;64204;8237;8238;8239;8240;8241;8242;74068;74069;74070;74071;4768;47548;81721;75102;75103;75104;113676;76743;122173;122174;74927;74928;74187;69236;62549;79063;8243;55835;118855;84557;91209;75105;84556;101448;101449;74778;84558;8286;107061;101453;101446;104268;84559;74779;84561;75106;84560;84562;75107;101456;101451;101450;84563;101457;101452;101447;107063;91210;89757;89758;89759;74780;74781;89756;113852;8975
Ultra Librarian 3D Model Ultra Librarian EG-2102CA 100.0000M-HHPNL0 CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 48.0000MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess