EN
  • EN
  • DE

JANS2N4261

Part No JANS2N4261
Manufacturer Semicoa Semiconductor
Description Transistor GP BJT PNP 15V 0.03A 3-Pin TO-72
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231666-JANS2N4261
Categories Custom Parts
Manufacturer Semicoa Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANS2N4261 CAD Model

Description

The JANS2N4261 is a silicon NPN transistor manufactured by Semicoa Semiconductor. It is designed for high-reliability applications, particularly in military and aerospace environments. This transistor is characterized by its ability to handle high voltage and current, making it suitable for switching and amplification applications.

Applications:

  • Military and Aerospace Electronics: Used in high-reliability circuits in military and aerospace equipment.
  • High-Voltage Switching: Employed in high-voltage switching applications such as power supplies and inverters.
  • Amplifiers: Utilized in amplifier circuits for signal amplification in various electronic systems.
  • Motor Control: Integrated into motor control circuits for controlling DC motors.
  • Power Conversion: Used in power conversion circuits for converting DC voltage levels.

Features:

  • High Voltage Capability: Designed to handle high voltage levels.
  • High Current Capability: Capable of handling high current loads.
  • NPN Transistor: Silicon NPN transistor structure.
  • High Reliability: Manufactured to meet stringent military and aerospace standards.
  • Hermetically Sealed Package: Typically housed in a hermetically sealed package for environmental protection.

Benefits:

  • Reliable Performance: Designed for reliable performance in harsh environments.
  • Versatile Applications: Suitable for a wide range of switching and amplification applications.
  • High Voltage Handling: Can operate at high voltage levels without breakdown.
  • High Current Handling: Can handle high current loads without damage.
  • Long Lifespan: Hermetically sealed package ensures long-term reliability.

Additional Details:

The JANS2N4261 is typically available in a TO-5 or similar hermetically sealed package. It undergoes rigorous testing and screening processes to ensure compliance with military specifications. The transistor's electrical characteristics, such as breakdown voltage, current gain, and saturation voltage, are tightly controlled to ensure consistent performance. This transistor is widely used in applications where reliability and performance are critical. The JANS prefix indicates it conforms to stringent JANS (Joint Army Navy Standard) specifications. Refer to the Semicoa Semiconductor datasheet for detailed electrical parameters, thermal characteristics, and application notes.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess