EN
  • EN
  • DE
  • IT

SKB52/08

Part No SKB52/08
Manufacturer Semikron
Description Power Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250307-SKB52/08
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKB52/08 CAD Model

Description

The SKB52/08 is a diode module manufactured by Semikron. This module typically contains two diodes connected in series or parallel and is designed for rectifier applications requiring high current and voltage handling capabilities. The module construction allows for efficient heat dissipation and robust performance.

Applications:

  • Power Supplies: Used in rectifying AC voltage to DC voltage in power supplies.
  • Motor Drives: Found in motor drive circuits for converting AC to DC power for motor control.
  • Welding Equipment: Implemented in welding machines for providing the necessary DC power.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for rectifying AC power to charge batteries and provide DC power during power outages.
  • Industrial Rectifiers: Applied in various industrial rectifier applications.

Features:

  • High Current Handling Capability: Designed to handle high forward currents.
  • High Voltage Blocking Capability: Can withstand high reverse voltages.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.
  • Robust Construction: Designed for reliable operation in harsh environments.
  • Optimized Thermal Performance: Efficient heat dissipation for reliable operation at high currents.
  • Standard Package: Allows for easy mounting and integration into various systems.

Benefits:

  • High Reliability: Robust construction and efficient heat dissipation ensure high reliability.
  • Efficient Power Conversion: Provides efficient AC to DC conversion.
  • Simplified System Design: Integrated module simplifies the design process.
  • Reduced Component Count: Integrates multiple diodes into a single package, reducing component count and board space.
  • Easy Mounting: Standard package allows for easy mounting and integration.
  • Improved Thermal Management: Optimized thermal performance ensures reliable operation at high currents.

Additional Details:

The SKB52/08 is typically available in a standard module package. It is designed to meet stringent requirements for various power electronics applications. The isolated baseplate allows for easy mounting on a heatsink without the need for additional insulation. It also offers good surge current capability.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess