EN
  • EN
  • DE

SKM150GAL12T4

Part No SKM150GAL12T4
Manufacturer Semikron
Description Fast IGBT4 Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250396-SKM150GAL12T4
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM150GAL12T4 CAD Model

Description

The SKM150GAL12T4 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. It's part of their SEMiX series and is designed for high-power switching applications. These modules are commonly used in industrial drives, power supplies, and renewable energy systems.

Applications

  • AC motor drives
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Renewable energy inverters (solar, wind)
  • Induction heating

Features

  • IGBT4 Chip Technology: Offers improved switching performance and lower losses.
  • Low VCE(sat): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables higher operating frequencies.
  • Integrated Temperature Sensor: Provides temperature monitoring for improved reliability.
  • SEMiX Package: Offers excellent thermal performance and easy mounting.

Benefits

  • High Efficiency: Low VCE(sat) and improved switching performance minimize power losses.
  • Improved Reliability: Integrated temperature sensor allows for precise thermal management.
  • Easy Integration: SEMiX package simplifies mounting and connection.
  • Reduced System Cost: High power density reduces the number of components required.
  • Increased System Performance: Fast switching speeds enable higher operating frequencies and improved control.

Additional Details

The SKM150GAL12T4 features a collector-emitter voltage (VCES) of 1200V and a collector current (IC) of 150A. The gate-emitter threshold voltage (VGE(th)) is typically around 5.5V. The module includes an integrated NTC thermistor for temperature sensing. The SEMiX package is designed for low inductive connection and excellent thermal dissipation. The operating junction temperature range is typically -40°C to +150°C. The module is designed for demanding applications requiring high power and reliable performance. The IGBT4 technology significantly reduces switching losses and improves overall efficiency compared to older generations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.1898 $62.1898
3+ $51.0279 $153.0837
4+ $49.4328 $197.7312
5+ $47.8378 $239.1890
7+ $46.2439 $323.7073
9+ $41.4599 $373.1391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess