EN
  • EN
  • DE

SKM200GARL066T

Part No SKM200GARL066T
Manufacturer Semikron
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250403-SKM200GARL066T
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM200GARL066T CAD Model

Description

The SKM200GARL066T is a Semitrans thyristor/diode module from Semikron. This module is designed for phase control applications such as soft starters, AC motor speed controls, and various power rectification circuits. It features isolated baseplate for easy mounting and electrical isolation and is designed for high power applications.

Applications

  • Soft Starters: Used in motor starting applications to reduce inrush current.
  • AC Motor Speed Controls: Suitable for variable speed drives in industrial applications.
  • Power Rectification: Employed in circuits that convert AC to DC power.
  • Phase Control: Used in applications that require precise control of AC voltage and current.
  • Welding Equipment: Found in power supplies for welding machines.

Features

  • Isolated Baseplate: Simplifies mounting and provides electrical isolation.
  • High Surge Current Capability: Withstands high current surges during operation.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Press-Fit Contacts: Ensures reliable electrical connections.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Reliable Performance: Designed for long-term operation in demanding industrial environments.
  • Easy Installation: Isolated baseplate simplifies mounting and electrical connections.
  • High Efficiency: Low forward voltage drop minimizes power losses.
  • Compact Design: Module design allows for high power density.
  • Improved System Protection: High surge current capability protects against overcurrent conditions.

Additional Details

The SKM200GARL066T module includes both a thyristor and a diode, configured for optimal performance in phase control applications. The module is designed to operate at a blocking voltage of 600V and can handle a continuous current of 200A. The isolated baseplate allows for direct mounting to a heatsink, ensuring efficient heat dissipation. This module is typically used in applications where high power and reliable performance are critical. Its robust design and high surge current capability make it suitable for harsh industrial environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8195 $68.8195
3+ $56.4668 $169.4004
4+ $54.7031 $218.8124
5+ $52.9383 $264.6915
6+ $51.1734 $307.0404
8+ $45.8801 $367.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 364 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess