EN
  • EN
  • DE

SKM200GB063D

Part No SKM200GB063D
Manufacturer Semikron
Description Superfast NPT-IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250404-SKM200GB063D
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM200GB063D CAD Model

Description

The SKM200GB063D is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. This module is designed for use in power electronic applications, particularly in inverters and motor drives. It combines IGBTs and freewheeling diodes in a single package, offering efficient switching performance and high power density.

Applications

  • Inverters
  • Motor drives
  • UPS (Uninterruptible Power Supplies)
  • Welding equipment
  • Renewable energy systems (e.g., solar inverters, wind turbines)

Features

  • IGBTs and freewheeling diodes integrated: Reduces component count and simplifies circuit design.
  • Low VCE(sat): Minimizes conduction losses, improving efficiency.
  • High switching speed: Enables efficient operation at high frequencies.
  • Isolated baseplate: Provides electrical isolation and simplifies mounting.
  • Robust design: Suitable for harsh industrial environments.
  • 600V Blocking Voltage: Appropriate for typical 230/400VAC applications.

Benefits

  • Increased efficiency: Low VCE(sat) and fast switching speeds contribute to higher overall efficiency.
  • Simplified design: Integrated components reduce the complexity of the circuit design.
  • Reduced system costs: Fewer components and simplified design can lower overall system costs.
  • Improved reliability: Robust design and protection features ensure reliable operation.
  • High power density: Compact package allows for high power output in a small space.

Additional Details

The SKM200GB063D typically features a collector-emitter voltage (VCE) rating of 600V and a collector current (IC) rating of 200A. The module is designed for operation within a temperature range of -40°C to +150°C. Proper heatsinking is essential to dissipate the heat generated during operation. The module's datasheet provides detailed electrical characteristics, thermal specifications, and mounting instructions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess