EN
  • EN
  • DE

SKM300GB12T4

Part No SKM300GB12T4
Manufacturer Semikron
Description IGBT4 Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250405-SKM300GB12T4
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM300GB12T4 CAD Model

Description

The SKM300GB12T4 is a Semikron IGBT module designed for high-power switching applications. This module is part of Semikron's GB series, known for their robust performance and reliability in demanding industrial environments. It incorporates advanced IGBT (Insulated Gate Bipolar Transistor) technology to achieve efficient power conversion and control.

Applications:

  • AC motor drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of AC motors in industrial machinery.
  • UPS (Uninterruptible Power Supplies): Provides reliable power backup in critical systems.
  • Welding equipment: Enables precise current control in welding machines.
  • Renewable energy systems: Used in solar inverters and wind turbine converters for grid connection.
  • Traction drives: Used in electric vehicles and locomotives for efficient power conversion.

Features:

  • IGBT technology: Utilizes advanced IGBT chips for efficient switching and low conduction losses.
  • Low VCE(sat): Low collector-emitter saturation voltage minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety and reliability.
  • Temperature sensor: Integrated temperature sensor allows for monitoring and protection against overheating.

Benefits:

  • High efficiency: Minimizes energy consumption and reduces operating costs.
  • Reliable performance: Ensures stable operation in harsh industrial environments.
  • Compact size: Allows for space-saving design in power electronic systems.
  • Easy integration: Simplifies the design and assembly process.
  • Improved system performance: Enhances the overall efficiency and reliability of power electronic applications.

Additional Details:

The SKM300GB12T4 has a collector-emitter voltage (VCE) rating of 1200V and a collector current (IC) rating of 300A. It is designed for operation at junction temperatures up to 150°C. The module is typically mounted on a heatsink to provide adequate cooling. Semikron offers detailed datasheets and application notes to support the design and implementation of this module in various power electronic systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1334 $82.1334
2+ $79.5667 $159.1334
3+ $77.0001 $231.0003
4+ $74.4333 $297.7332
6+ $66.7334 $400.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess