EN
  • EN
  • DE

SKM50GAL12T4

Part No SKM50GAL12T4
Manufacturer Semikron
Description Fast IGBT4 Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250417-SKM50GAL12T4
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM50GAL12T4 CAD Model

Description

The SKM50GAL12T4 is an IGBT module manufactured by Semikron. It is designed for use in various power electronics applications, providing efficient and reliable switching capabilities. This module is particularly suitable for applications requiring high power density and robust performance.

Applications:

  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • Welding Machines: Employed in inverter-based welding machines to provide precise control of welding parameters.
  • Power Supplies: Integrated into high-power SMPS (Switched-Mode Power Supplies) for industrial applications.
  • Induction Heating: Utilized in induction heating systems for efficient heating of metals.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters.

Features:

  • High Blocking Voltage: Offers a high collector-emitter voltage rating.
  • Low Saturation Voltage: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with low switching losses.
  • Isolated Base Plate: Provides electrical isolation between the module and the heat sink.
  • Integrated Temperature Sensor: Allows for monitoring of the module temperature.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Reliable Operation: Ensures stable and consistent performance in demanding environments.
  • Compact Design: Saves space and allows for integration into smaller systems.
  • Improved Thermal Management: Temperature monitoring helps prevent overheating and prolongs lifespan.
  • Enhanced Safety: Electrical isolation improves safety and reduces the risk of electrical shock.

Additional Details:

The SKM50GAL12T4 features a collector-emitter voltage of 1200V and a continuous collector current of 50A. Its low saturation voltage ensures minimal power dissipation during operation. The module is designed with an isolated base plate for enhanced safety and ease of mounting. The integrated temperature sensor allows for accurate monitoring of the module's temperature, facilitating effective thermal management and preventing overheating. The fast switching speed of the IGBTs enables efficient operation at high frequencies, reducing switching losses and improving overall system performance. It is commonly used in applications requiring high power and fast switching, such as industrial motor drives and renewable energy inverters. The robust design and construction of the SKM50GAL12T4 contribute to its long-term reliability and performance in demanding industrial environments. The module also incorporates optimized gate resistors to reduce voltage spikes and improve switching performance. The terminals are designed for secure and reliable connections, minimizing the risk of loose connections and improving overall system stability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 622 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess