EN
  • EN
  • DE

SKM600GB126D

Part No SKM600GB126D
Manufacturer Semikron
Description Trench IGBT Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250421-SKM600GB126D
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM600GB126D CAD Model

Description

The SKM600GB126D is a high-power IGBT (Insulated Gate Bipolar Transistor) module manufactured by Semikron. This module is designed for demanding applications requiring efficient and reliable power switching. It incorporates advanced IGBT technology to provide high current handling capabilities and fast switching speeds.

Applications

  • Industrial motor drives: Used in controlling the speed and torque of AC motors in various industrial applications.
  • Uninterruptible Power Supplies (UPS): Provides reliable power backup for critical systems in case of power outages.
  • Welding machines: Powers the welding process by providing controlled high current.
  • Renewable energy systems (e.g., solar inverters, wind turbines): Converts DC power from solar panels or wind turbines to AC power for grid connection or local use.
  • Traction applications (e.g., electric vehicles, trains): Used in the power inverters that drive the electric motors.

Features

  • High Blocking Voltage: The SKM600GB126D offers a high blocking voltage capability, typically 1200V, which allows it to be used in high voltage applications.
  • High Current Capability: Designed to handle high currents, typically around 600A, enabling it to manage significant power loads.
  • Fast Switching Speed: IGBT technology ensures fast switching speeds, reducing switching losses and improving overall efficiency.
  • Low Saturation Voltage: Features a low saturation voltage, minimizing conduction losses and improving efficiency.
  • Isolated Baseplate: The isolated baseplate simplifies thermal management and provides electrical isolation for safety.
  • Integrated Temperature Sensor (NTC): Includes an integrated NTC temperature sensor for monitoring the module's temperature and implementing thermal protection measures.

Benefits

  • Increased Efficiency: The combination of fast switching speeds and low saturation voltage minimizes power losses, leading to higher efficiency.
  • Enhanced Reliability: The robust design and high blocking voltage capability ensure reliable operation in demanding environments.
  • Simplified Thermal Management: The isolated baseplate simplifies heat sinking and cooling, reducing thermal stress on the module.
  • Compact Design: The module's compact design allows for easy integration into various power electronic systems.
  • Improved System Performance: The high current capability and fast switching speeds contribute to improved system performance and responsiveness.

Additional Details

The SKM600GB126D typically comes in a standard module package. It's crucial to consult the manufacturer's datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended operating conditions. Proper gate drive circuitry and thermal management are essential for ensuring reliable operation and maximizing the lifespan of the module. Semikron provides comprehensive application notes and support documentation to assist designers in implementing the SKM600GB126D in their applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess