EN
  • EN
  • DE

102AT-2

Part No 102AT-2
Manufacturer Semitec USA Corp
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 1KOHM 1%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance in Ohms @ 25°C 1k
Resistance Tolerance ±1%
B Value Tolerance ±1%
B25/85 3100K
Temperature Range - Operating -50°C ~ 90°C
Power - Max 10 mW
Length - Lead Wire 0.49" (12.50mm)
Mounting Type Through Hole
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1597938-102AT-2
Ultra Librarian 3D Model Ultra Librarian 102AT-2 CAD Model

Description

N

You May Also Be Interested in

Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Honeywell
THERMISTOR NTC 10KOHM 3669K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 5AMPS CLIN
Need more? Email Us
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess