EN
  • EN
  • DE

EZ1086CM-2.5

Part No EZ1086CM-2.5
Manufacturer Semtech Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058127-EZ1086CM-2.5
Categories OEM Parts(C-E)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZ1086CM-2.5 CAD Model

Description

The EZ1086CM-2.5 is a low dropout (LDO) voltage regulator manufactured by Semtech. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This LDO regulator features a low dropout voltage, high accuracy, and excellent transient response, making it suitable for a wide range of applications requiring a regulated power supply.

Applications

  • Powering microcontrollers and digital signal processors (DSPs)
  • Regulating voltage in portable devices such as smartphones and tablets
  • Post-regulation for switching power supplies
  • Powering sensitive analog circuits
  • Battery-powered applications

Features

  • Low dropout voltage
  • High output accuracy
  • Excellent transient response
  • Overcurrent protection
  • Thermal shutdown protection
  • Fixed 2.5V output voltage
  • Available in a compact TO-263 package

Benefits

  • Provides a stable and regulated 2.5V power supply for sensitive electronic components.
  • Improves system performance and reliability by minimizing voltage variations.
  • Protects the circuit from overcurrent and thermal overload conditions.
  • Simplifies design with a fixed output voltage and easy-to-use package.
  • Extends battery life in portable devices due to its low dropout voltage and high efficiency.

Additional Details

The EZ1086CM-2.5 operates with an input voltage range of up to 7V and provides a stable 2.5V output voltage with a tolerance of ±2%. It features a typical dropout voltage of less than 1.5V at the rated output current. The regulator is designed to protect against short-circuit conditions. It is available in a TO-263 package for efficient heat dissipation. The device is also suitable for use in applications with high inrush currents. The regulator's fast transient response ensures stable operation during load changes. The device is RoHS compliant.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess