AD7495BRZ: 12-Bit SAR ADC from Analog Devices Inc.
The AD7495BRZ is a high-performance, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This compact, feature-rich ADC offers a combination of speed, accuracy, and ease-of-use that makes it an ideal choice for a broad range of applications, including data acquisition systems, industrial automation, medical devices, and instrumentation.
Key Features
- Resolution: 12-bit SAR ADC, providing a fine level of detail in the digital representation of the analog input signal.
- Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second), allowing for fast data acquisition and processing.
- Input Voltage Range: 0 V to VREF, with VREF ranging up to 5 V.
- Interface: Features a high-speed serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, facilitating easy integration into a variety of systems.
- Power Efficiency: Operates from a single 5 V supply, with a typical power consumption of just 15 mW at the full 1 MSPS rate, making it suitable for power-sensitive applications.
- Package: Available in a compact 16-lead SOIC package, the AD7495BRZ is designed for space-constrained applications.
- No Missing Codes: Guaranteed no missing codes over the full operating temperature range.
Applications
The AD7495BRZ's combination of high speed, accuracy, and low power consumption makes it an excellent choice for a wide array of applications, such as:
- Portable or battery-powered equipment
- Medical imaging systems
- Industrial process control
- Data acquisition systems
- Communication systems
Reliability and Support
Analog Devices Inc. is known for its commitment to quality and reliability. The AD7495BRZ is built to meet high standards, ensuring consistent performance and durability. Additionally, Analog Devices provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the ADC into their projects.
Whether you're developing a precision measurement system or upgrading an existing design, the AD7495BRZ offers a blend of performance and functionality that can help to optimize your application's performance.