EN
  • EN
  • DE

GN28L95-QFN-TR

Part No GN28L95-QFN-TR
Manufacturer Semtech Corporation
Catalog OEM Parts (F - I)
Description Combined 10Gb/s Limiting Post Amplifier & 2.5Gb/s Burst Mode Laser Driver for 10Gb/s PON Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060933-GN28L95-QFN-TR
Categories OEM Parts(F-I)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GN28L95-QFN-TR CAD Model

Description

The GN28L95-QFN-TR is a limiting amplifier manufactured by Semtech Corporation, commonly used in high-speed optical communication systems. It's designed to amplify and condition incoming signals for reliable data transmission and recovery.

Applications

  • 25G Ethernet: Specifically designed for 25 Gigabit Ethernet applications.
  • Optical Modules: Used in SFP28, QSFP28, and similar optical transceiver modules.
  • Data Centers: Signal conditioning and amplification within data center interconnects.
  • Active Optical Cables (AOCs): Integration into AOCs to boost signal strength.
  • Clock and Data Recovery (CDR) Circuits: Used as a component within CDR circuits.

Features

  • High Gain: Provides sufficient amplification for weak input signals, enabling reliable data recovery.
  • Low Power Consumption: Optimized for low power operation, suitable for high-density applications.
  • Wideband Operation: Supports a wide range of data rates around 25Gbps.
  • Adjustable Output Swing: Allows customization of the output signal level to match system requirements.
  • QFN Package: Compact Quad Flat No-leads (QFN) package for efficient board space utilization.

Benefits

  • Improved Signal Integrity: Enhances the quality and reliability of high-speed data transmission.
  • Extended Reach: Enables longer transmission distances with minimal signal degradation.
  • Reduced System Cost: Offers a cost-effective solution for 25G Ethernet applications.
  • Simplified Design: Facilitates easy integration into existing systems.
  • Enhanced Energy Efficiency: Contributes to lower overall power consumption in data centers.

Additional Details

The GN28L95-QFN-TR comes in a QFN package which helps with thermal dissipation and reduces board space. The 'TR' suffix usually indicates that the component is provided on Tape and Reel for automated assembly. Key parameters such as input sensitivity, output voltage swing, and power dissipation will be detailed in the manufacturer's datasheet. Proper impedance matching and power supply decoupling are important for achieving optimal performance.

The part is vital for ensuring robust signal transmission in high-speed communication links. It's crucial to consult the datasheet for detailed specifications and application guidelines before implementation.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess