EN
  • EN
  • DE

GS2964-INE3

Part No GS2964-INE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC VIDEO EQUALIZER 16QFN / Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Semtech Corporation
Package Tray
Product Status Not For New Designs
Function Equalizer
Applications Professional Video
Standards SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number GS2964
Standard Package 490 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 872998-GS2964-INE3
Ultra Librarian 3D Model Ultra Librarian GS2964-INE3 CAD Model

Description

The GS2964-INE3 is an integrated circuit (IC) designed for video processing in professional video applications.

  • Function: Equalizer
  • SMPTE Compliance: Yes
  • Package: Tray
  • Quantity per Package: 490 pieces
  • Voltage Supply Range: 3.135V to 3.465V
  • Mounting: Surface Mount
  • Package/Case: 16-VQFN exposed pad
  • Supplier Device Package: 16-QFN (4x4)
  • ECCN: 5A991B1
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8542.39.0001
  • Product Status: Not Recommended for New Designs

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1621 $75.4863
6+ $20.6459 $123.8754
9+ $20.0007 $180.0063
12+ $19.3555 $232.2660
16+ $18.7103 $299.3648
21+ $16.7748 $352.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess