EN
  • EN
  • DE

H3Y-4 DC24 1S

Part No H3Y-4 DC24 1S
Manufacturer Omron
Catalog Time Delay Relays
Description RELAY TIME DELAY 1SEC 3A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Socketable
Relay Type Mechanical Relay
Function Off-Delay, On-Delay
Circuit 4PDT (4 Form C)
Delay Time 0.1 Sec ~ 1 Sec
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 24VDC
Termination Style Plug In
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Qualification -;5;9;7;10;8;3;4;2;1;2272;1920;2728;4821;3689;600477;2649;1864;2080;206;966;4047;2066;1885;4312;5055;18;2561;2617;602345;1849;314;236;255;1110;601964;277;3307;68;4008;1597;4106;172;3473;844;17;41;3483;602408;2946;281;818;0;1911;38555;93480;93481;93482;20573;14428;7898;93483;116095;93484;116477;93485;116478;93486;116479;93487;116480;93496;93497;73617;93498;116481;93499;52291;6574;11330;2159;93488;93489;93439;93490;93491;93440;93502;93492;4656;122088;128455;97674;97673;96506;16679;2160;63878;63879;120999;63880;121031;45423;47710;14833;5862;11329;96507;116482;6294;121032;121034;121035;121036;121037;97676;121038;97677;922;10867;13973;29269;16746;16430;13976;27508;13982;13980;27260;27261;26237;128583;83597;83596;122778;104330;63416;58765;61298;59982;82604;82605;16134;91018;15375;82603;8566;82606;91194;82607;68934;68935;68936;68937;68932;68933;4641;42604;90;467;3421;1433;2002;11392;20587;11395;44504;11397;5135;5137;49171;1484;3586;1401;59824;59825;85076;85077;85078;85079;65448;65520;65524;65527;65528;38274;38275;7291;65529;59826;85080;65449;29842;11310;61300;61301;131241;131240;15870;13030;2215;65451;31620;37531;37533;37534;37535;61925;79088;66538;66539;15534;85081;27271;27274;111454;42606;116106;85146;128603;60;65530;59827;65531;13031;61311;85082;61312;85083;61313;18570;61314;49846;63091;25616;119688;119689;119690;119691;63090;11406;29290;20516;29291;29292;29293;29294;11413;11410;11411;24960;11412;11415;11416;11417;29304;29305;29298;32518;32519;32520;32516;32517;36910;12993;29300;12994;29301;29302;29303;53644;23508;12996;12998;12997;11325;11323;75924;13335;13334;13323;29322;20517;20518;13332;20520;65625;104124;61304;61305;61306;61307;61308;85084;61309;85085;61310;68492;38348;38347;85086;61319;60007;61320;61321;61322;61323;61324;61325;61326;61327;61328;61329;85087;61331;85088;85089;61330;61332;124612;82598;82600;82601;82599;20565;36911;13331;43774;29330;52487;11332;36974;53610;53611;11333;11334;1550;11335;36975;11336;37528;36976;14189;11331;11337;29268;37530;36973;37529;11347;68924;68925;11348;68926;11345;11349;61335;61336;79967;68927;11346;26288;11350;29278;68928;65626;65452;65634;65453;65454;22726;68929;68351;65635;11352;68930;31033;20429;31035;85441;83590;43777;128678;128679;43775;43776;21816;65628;65455;1235;61337;20805;853;11351;68931;29280;29279;29332;29333;9313;43783;43555;43553;43554;1330;13343;24637;43558;43557;43556;43559;43782;19885;29338;25693;66537;75257;21986;46268;33641;3226;39;29339;106851;104145;109859;104280;38226;33566;11407;6801;59252;16309;61347;203;11343;61348;11339;114235;59435;116496;4393;116497;29271;29272;81817;81818;79130;61349;85090;83589;10888;44992;93493;13821;70815;116668;18835;85091;85092;85093;116498;10890;61350;61351;61352;21647;61353;13371;85094;85095;54100;61366;61354;61355;61339;85096;85097;61340;61341;81819;86198;33600;38430;21487;61342;85098;85099;61343;81820;29273;85100;11344;10602;11340;11338;60275;61344;29274;61934;1325;81821;74674;66536;61345;26684;31066;61346;5040;28437;21153;61356;61357;85101;43183;50404;85102;85103;66540;61358;61359;61360;18172;15849;85104;82602;11342;36788;29276;93494;93495;26289;11341;29277;29275;100779;90841;128796;11409;11408;128797;75256;128799;102505;97675;62;61;3;804;1;17;0;2;7;1;1;329230;329240;459388;339014;339044;349292;383652;404818;411897;1;374670;405203;412182;1;837600;359756;359757;374659;381655;381656;738622;381995;382002;390146;395836;395838;408038;202417;202526;228181;1;340465;340503;340510;405969;405970;459377;406590;406607;406608;406609;406610;765014;696010;674417;696017;661825;828194;674416;793633;510476;576099;510472;576058;3955;3956;3957;3958;837598;4579;745930;693419;4580;508141;4581;4582;4583;5121;5699;765
Ultra Librarian 3D Model Ultra Librarian H3Y-4 DC24 1S CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY TIME DELAY 300HRS 5A 250V
Need more? Email Us
ATC
Solid-State Flasher 1A 75 Flashes/Minute 50% Cycle 6" Wire Leads ETN Series
Need more? Email Us
Omron
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / On-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 10HRS 10A 120V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail
Need more? Email Us
Siemens
RELAY TIME DELAY 100SEC 3A 250V / On-Delay Time Delay Relay SPDT (1 Form C) 5 Sec ~ 100 Sec Delay 3A @ 250VAC DIN Rail
Need more? Email Us
Altech corporation
RELAY TIME DELAY 60SEC / Star Delta Controller Time Delay Relay SPDT (1 Form C) 3 Sec ~ 60 Sec Delay DIN Rail
Need more? Email Us
Omron
RELAY TIME DELAY / Time Delay Relay Delay
Need more? Email Us
Omron
RELAY TIME DELAY 10SEC 3A 250V / Off-Delay, On-Delay Time Delay Relay 4PDT (4 Form C) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC Socketable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess