EN
  • EN
  • DE

H3BA-N8H DC24V

Part No H3BA-N8H DC24V
Manufacturer Omron
Catalog Time Delay Relays
Description RELAY TIME DELAY 300HRS 5A 250V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Industrial Automation and Controls
Estimated Pruduction Lead Time 10 Weeks
Features Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.05 Sec ~ 300 Hrs Delay 5A @ 250VAC Socketable
Manufacturer Omron
Series H3BA-N
Package Bulk
Mounting Socketable
Family Name H3BA-N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9029.10.8000
Other Part Number H3BA-N8H DC24V-ND, H3BA/N8H DC24V, H3BAN8HDC24V, Z6343
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873158-H3BA-N8H DC24V
Ultra Librarian 3D Model Ultra Librarian H3BA-N8H DC24V CAD Model

Description

The Omron H3BA-N8H DC24V is a versatile timer relay designed for a wide range of industrial control applications. It provides accurate and reliable time delay functions.

Applications

  • Industrial automation: Used in assembly lines, packaging machinery, and material handling systems.
  • Process control: Employed in chemical processing, water treatment, and food processing.
  • Machine control: Integrated into lathes, milling machines, and other automated equipment.
  • HVAC systems: Utilized in temperature control, ventilation, and air conditioning systems.
  • Lighting control: Used in automated lighting systems and energy management.

Features

  • Multiple timing functions: Offers various timing modes, including ON-delay, OFF-delay, interval, and repeat cycle.
  • Wide timing range: Adjustable timing ranges provide flexibility in different applications.
  • DIN rail mounting: Simplifies installation in control panels.
  • DC24V operation: Operates on a 24VDC power supply.
  • 8-pin plug-in design: Allows for easy replacement and maintenance.

Benefits

  • Increased Productivity: Accurate timing control improves efficiency in automated processes.
  • Reduced Downtime: Reliable operation minimizes failures and maintenance.
  • Easy Installation: DIN rail mounting and plug-in design simplify wiring and setup.
  • Versatile Application: Multiple timing functions and ranges suit a wide variety of applications.
  • Precise Timing: Delivers highly accurate and reliable timing performance.

Additional Details

The H3BA-N8H DC24V timer features a rotary switch for selecting the timing function and a potentiometer for adjusting the timing range. LED indicators provide visual feedback on the timer's status. It is housed in a rugged enclosure for durability in industrial environments. The timer is designed to be immune to electrical noise and interference. It has various timing range options, such as 0.05 seconds to 300 hours. It provides a relay output with a rating of 5A at 250VAC.

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
TE Connectivity
Time Delay Relay 120VAC 10A DPDT( (61.1mm 45.2mm 74.6mm)) Socket
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 3A 250V / Programmable (Multi-Function) Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Socketable
Need more? Email Us
Panasonic
RELAY TIME DELAY
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 10HRS 10A 120V / Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 10A @ 120VAC DIN Rail
Need more? Email Us
Omron
DPDT Time Delay Relays 100VAC/100VDC 240VAC/125VDC Relay Output
Need more? Email Us
Omron
RELAY TIME DELAY 10SEC 3A 250V / Off-Delay, On-Delay Time Delay Relay 4PDT (4 Form C) 0.5 Sec ~ 10 Sec Delay 3A @ 250VAC Socketable
Need more? Email Us
Siemens
RELAY TIME DELAY 100SEC 3A 250V / On-Delay Time Delay Relay SPDT (1 Form C) 5 Sec ~ 100 Sec Delay 3A @ 250VAC DIN Rail
Need more? Email Us
Omron
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess