EN
  • EN
  • DE

MSM82C53A-2R3

Part No MSM82C53A-2R3
Manufacturer OKI/Metcal
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831704-MSM82C53A-2R3
Ultra Librarian 3D Model Ultra Librarian MSM82C53A-2R3 CAD Model

Description

The MSM82C53A-2R3 is a programmable interval timer chip manufactured by OKI/Metcal. This CMOS timer provides three independent 16-bit counters, capable of operating in various modes to generate accurate timing signals and control external devices. It is a versatile component used in a wide array of applications requiring precise timing and control.

Applications:

  • Frequency generation: Used to generate precise frequencies for various applications.
  • Event counting: Can count external events and trigger actions based on the count.
  • Real-time clocks: Used as a building block for implementing real-time clock functionality.
  • Motor speed control: Generates PWM signals to control the speed of motors.
  • Peripheral timing: Provides timing signals for various peripheral devices in embedded systems.
  • Waveform generation: Creates various waveforms for testing or control purposes.

Features:

  • Three independent 16-bit counters: Allows for multiple simultaneous timing operations.
  • Six programmable operating modes: Offers flexibility to adapt to different timing requirements.
  • CMOS technology: Provides low power consumption, suitable for battery-powered applications.
  • Read/write capability: Allows for dynamic configuration and control of the timer.
  • Binary or BCD counting: Supports both binary and BCD counting modes.
  • Single 5V power supply: Simplifies power supply requirements.

Benefits:

  • Precise timing: Ensures accurate timing control in various applications.
  • Versatile functionality: Adaptable to a wide range of timing and control tasks.
  • Low power consumption: Suitable for power-sensitive applications.
  • Simplified design: Easy integration into existing systems.
  • Cost-effective solution: Provides a cost-effective solution for timing control needs.

Additional Details:

The MSM82C53A-2R3 operates with a single 5V power supply and is typically interfaced with a microprocessor or microcontroller. Its counters can be programmed to operate in different modes, including one-shot, square wave generation, rate generator, and software-triggered strobe. The chip's registers are accessed through a standard parallel interface, allowing the processor to configure the counters, read their current values, and control their operation.

The various modes provide flexibility. For example, in Mode 0 (Interrupt on Terminal Count), the counter counts down from an initial value, and generates an interrupt when it reaches zero. In Mode 3 (Square Wave Mode), the counter generates a symmetrical square wave output. These flexible operational modes make it a highly useful timing component in a range of embedded systems.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess