EN
  • EN
  • DE

GS3140-INE3

Part No GS3140-INE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description Multi-Rate Adaptive 3G SDI Equalizer | IC EQUALIZER 3G SDI ADAPTIV 16FN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Tray
Type Equalizer
Applications AES10, SMPTE ST 259, 292, 424
Mounting Style SMD
Manufacturer Package 16-VQFN
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1177681-GS3140-INE3
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS3140-INE3 CAD Model

Description

The GS3140-INE3 is a SDI (Serial Digital Interface) Reclocker with Integrated Cable Driver manufactured by Semtech Corporation. This device is designed to enhance signal integrity and extend transmission distances for serial digital video signals in professional broadcast and video production environments. It combines a reclocker to reduce jitter and a cable driver to boost the signal, ensuring high-quality video transmission over long coaxial cable runs.

Applications

  • Broadcast video equipment
  • Video production studios
  • Digital video recorders (DVRs)
  • Video distribution amplifiers
  • Medical imaging systems
  • Security and surveillance systems

Features

  • SDI Reclocker: Reduces jitter and timing errors in the serial digital video signal.
  • Integrated Cable Driver: Provides a boosted output signal to drive long coaxial cables.
  • SMPTE Compliance: Supports SMPTE 424M, SMPTE 292M, and SMPTE 259M standards.
  • Wide Data Rate Range: Operates from 125 Mbps to 3 Gbps.
  • Automatic Cable Equalization: Compensates for cable losses.
  • Low Power Consumption: Minimizes energy usage.

Benefits

  • Improved Signal Quality: Reclocker reduces jitter, while cable driver boosts signal strength.
  • Extended Transmission Distance: Allows for longer cable runs without signal degradation.
  • Simplified System Design: Integrated solution reduces component count and board space.
  • Enhanced Reliability: Robust design ensures stable performance in demanding environments.
  • Versatile Application: Supports multiple SMPTE standards for broad compatibility.

Additional Details

The GS3140-INE3 features automatic cable equalization, which compensates for signal attenuation in coaxial cables, ensuring optimal signal quality at the receiver. The integrated reclocker effectively removes jitter and timing errors, resulting in a cleaner and more stable video signal. This device operates from a single 3.3V power supply. The typical operating temperature range spans from -40°C to +85°C. The combination of reclocker and cable driver makes the GS3140-INE3 a versatile solution for professional video applications. Semtech Corporation is a leading supplier of high-performance analog and mixed-signal semiconductors. This device offers a cost-effective and reliable solution for maintaining signal quality and extending transmission distances in SDI video systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9450 $65.8350
7+ $18.0065 $126.0455
10+ $17.4440 $174.4400
14+ $16.8815 $236.3410
18+ $16.3178 $293.7204
24+ $14.6304 $351.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess