EN
  • EN
  • DE

GS4882-CTAE3

Part No GS4882-CTAE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC VIDEO SYNC SEPARATOR 8SOIC  /  Video Separator IC Serial NTSC, PAL, SECAM 8-SOIC Package
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Function Separator
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface Serial
Voltage - Supply 4.5V ~ 13.2V
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number GS4882
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260285-GS4882-CTAE3
Ultra Librarian 3D Model Ultra Librarian GS4882-CTAE3 CAD Model

Description

The GS4882-CTAE3 is a video processing linear IC that is designed for professional video applications.

  • Packaging: Tape and reel
  • Standard Package: 2,500
  • Function: Separator
  • Standards: NTSC, PAL, and SECAM
  • Voltage Supply: 4.5V to 13.2V
  • ECCN: EAR99
  • Control Interface: Serial
  • Manufacturer: Semtech Corporation
  • Status: Obsolete

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess