EN
  • EN
  • DE

KBPC104

Part No KBPC104
Manufacturer Semtech Corporation
Catalog Bridge Rectifiers
Description 3.0A SINGLE - PHASE SILICON BRIDGE 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1192687-KBPC104
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian KBPC104 CAD Model

Description

The KBPC104 is a single-phase bridge rectifier manufactured by Semtech Corporation. This component is designed for converting alternating current (AC) into direct current (DC) with high efficiency and reliability. It is commonly used in power supplies and various electronic applications where a stable DC voltage is required.

Applications:

  • Power Supplies: Used in regulated and unregulated power supplies for electronic devices and equipment.
  • Battery Chargers: Integrated into battery charging circuits for various battery types, including automotive and portable device batteries.
  • Motor Drives: Provides rectified DC power for small to medium-sized motor control circuits.
  • LED Lighting Systems: Powers LED lighting applications, ensuring a stable DC supply for consistent light output.
  • Industrial Control Equipment: Used in industrial automation and control systems to convert AC power for DC components.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, enhancing device reliability.
  • High Forward Current: Capable of handling significant forward current, suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving efficiency.
  • High Isolation Voltage: Provides excellent electrical isolation between the AC input and DC output.
  • Compact Package: Facilitates easy integration into various circuit designs and applications.

Benefits:

  • Efficient AC-DC Conversion: Provides a stable and efficient conversion of AC power to DC, optimizing energy use.
  • Improved Device Performance: Ensures a consistent and reliable power supply, enhancing the performance of connected devices.
  • Long-Term Reliability: Designed for durable and long-lasting operation, reducing maintenance and replacement costs.
  • Surge Protection: Protects sensitive components from voltage spikes and surges.
  • Versatile Application: Suitable for a broad range of applications, making it a versatile component for various projects.

Additional Details:

The KBPC104 has a maximum repetitive peak reverse voltage of 400V and a maximum average forward rectified current of 10A. Its operating temperature ranges from -55°C to +150°C. The package type is KBPC, which offers robust mechanical stability and efficient heat dissipation. The forward voltage drop is typically 1.1V at the rated current, ensuring minimal power loss. This component meets industry standards for safety and performance, making it a reliable choice for various power rectification needs.

You May Also Be Interested in

Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7755 $62.1425
80+ $1.4568 $116.5440
125+ $1.4113 $176.4125
170+ $1.3658 $232.1860
220+ $1.3203 $290.4660
295+ $1.1836 $349.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess